GDC-800MA
GDC-800MA
Active
Description:  FUSE GLASS 800MA 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GDC-800MA Datasheet
History Price: $9.388
In Stock: 22800
GDC-800MA vs GDC-1.6A
Category
Series
GDC
GDC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
800 mA
1.6 A
Voltage Rating - AC
250 V
250 V
Response Time
-
-
Package / Case
Slow Blow
Slow Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
5mm x 20mm
Melting I²t
35A
35A
Approval Agency
cURus, IMQ
cURus, IMQ, MITI/JET
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
2.78
21.7