Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
24V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
26.7V
5V
Voltage - Clamping (Max) @ Ipp
52V
14V
Current - Peak Pulse (10/1000µs)
7A
7A
Power - Peak Pulse
350W
100W
Power Line Protection
No
No
Applications
Telecom
CAN, Telecom
Capacitance @ Frequency
50pF @ 1MHz
105pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-79, SOD-523
Mounting Type
SOD-323
SOD-523
Supplier Device Package
-
-
Unidirectional Channels
-
-