Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS35 0R550
MS35 0R550
Active
Inrush Current Limiters (ICL)
Description:
ICL 500 MOHM 50A 35MM
Manufacturer:
Ametherm
Datasheet:
MS35 0R550 Datasheet
History Price: $11.28
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MS35 0R550 vs MS32 2R025
Part No
MS35 0R550
MS32 2R025
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
500 mOhms
2 Ohms
Tolerance
-
?5%
Current - Steady State Max
50 A
25 A
R @ Current
8 mOhms
20 mOhms
Diameter
1.378" (35.00mm)
1.220" (31.00mm)
Lead Spacing
0.748" (19.00mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
UL