MS35 0R550
MS35 0R550
Active
Description:  ICL 500 MOHM 50A 35MM
Manufacturer:  Ametherm
Datasheet:   MS35 0R550 Datasheet
History Price: $11.28
In Stock: 2400
MS35 0R550 Specification
Specification
Part No
MS35 0R550
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
MegaSurge?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
500 mOhms
Tolerance
-
Current - Steady State Max
50 A
R @ Current
8 mOhms
Diameter
1.378" (35.00mm)
Lead Spacing
0.748" (19.00mm)
Grade
-
Qualification
-
Approval Agency
-
MS35 0R550 PDF Datasheet
MS35 0R550 Related Parts
MS32 0R536
MS32 0R536
Ametherm
ICL 500 MOHM 25% 36A 31MM
MS32 0R536-B
MS32 0R536-B
Ametherm
ICL 500 MOHM 25% 36A 31MM
MS32 0R540
MS32 0R540
Ametherm
ICL 500 MOHM 25% 40A 31MM
MS32 0R540-B
MS32 0R540-B
Ametherm
ICL 500 MOHM 25% 40A 31MM
MS32 10015
MS32 10015
Ametherm
ICL 10 OHM 25% 15A 31MM
MS32 10015-B
MS32 10015-B
Ametherm
ICL 10 OHM 25% 15A 31MM
MS32 15012
MS32 15012
Ametherm
ICL 15 OHM 25% 12A 31MM
MS32 15012-B
MS32 15012-B
Ametherm
ICL 15 OHM 25% 12A 31MM
MS32 1R036
MS32 1R036
Ametherm
ICL 1 OHM 25% 36A 31MM
MS32 1R036-B
MS32 1R036-B
Ametherm
ICL 1 OHM 25% 36A 31MM
MS32 20008
MS32 20008
Ametherm
ICL 20 OHM 25% 8A 31MM
MS32 20008-B
MS32 20008-B
Ametherm
ICL 20 OHM 25% 8A 31MM
MS35 0R550 Compare Parts
  • MS35 0R550 vs MS35 3R725
  • MS35 0R550 vs MS35 3R030
  • MS35 0R550 vs MS35 2R035
  • MS35 0R550 vs MS35 20010
  • MS35 0R550 vs MS35 1R040
  • MS35 0R550 vs MS35 10018
  • MS35 0R550 vs MS32 7R015-B
  • MS35 0R550 vs MS32 7R015
  • MS35 0R550 vs MS32 5R020-B
  • MS35 0R550 vs MS32 5R020
  • MS35 0R550 vs MS32 50006-L
  • MS35 0R550 vs MS32 50006-B
  • MS35 0R550 vs MS32 50006
  • MS35 0R550 vs MS32 2R025-B
  • MS35 0R550 vs MS32 2R025
  • MS35 0R550 vs MS32 20010-B
  • MS35 0R550 vs MS32 20010B
  • MS35 0R550 vs MS32 20010
  • MS35 0R550 vs MS32 20008-B
  • MS35 0R550 vs MS32 20008
  • MS35 0R550 vs MS32 1R036-B
  • MS35 0R550 vs MS32 1R036
  • MS35 0R550 vs MS32 15012-B
  • MS35 0R550 vs MS32 15012
  • MS35 0R550 vs MS32 10015-B
  • MS35 0R550 vs MS32 10015
  • MS35 0R550 vs MS32 0R540-B
  • MS35 0R550 vs MS32 0R540
  • MS35 0R550 vs MS32 0R536-B
  • MS35 0R550 vs MS32 0R536
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!