Packaging
Tape & Reel (TR)
Bulk
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
400V
90V
Voltage - Breakdown (Min)
447V
100V
Voltage - Clamping (Max) @ Ipp
648V
146V
Current - Peak Pulse (10/1000µs)
900mA
20.6A
Power - Peak Pulse
600W
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Qualification
-
MIL-PRF-19500
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
DO-214AB, SMC
Supplier Device Package
DO-214AA (SMB)
DO-214AB
Unidirectional Channels
1
1