Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ MDE Semiconductor MSMBJ400A
MSMBJ400A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE UP 400VRWM 648VC
Manufacturer:
MDE Semiconductor
Datasheet:
MSMBJ400A Datasheet
History Price: $1.5
In Stock: 48720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MSMBJ400A Specification
Specification
Part No
MSMBJ400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
MDE Semiconductor
Series
MSMBJ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
400V
Voltage - Breakdown (Min)
447V
Voltage - Clamping (Max) @ Ipp
648V
Current - Peak Pulse (10/1000µs)
900mA
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Unidirectional Channels
1
MSMBJ400A PDF Datasheet
MSMBJ400A Datasheet
Click and Download: MSMBJ400A Datasheet
MSMBJ400A Related Parts
MSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBJ400A Compare Parts
MSMBJ400A vs MSMP8.5A-M3/89A
MSMBJ400A vs MSMP8.0A-M3/89A
MSMBJ400A vs MSMP8.0AHM3/H
MSMBJ400A vs MSMP7.5A-M3/89A
MSMBJ400A vs MSMP7.5AHM3/H
MSMBJ400A vs MSMP7.0A-M3/89A
MSMBJ400A vs MSMP7.0AHM3/H
MSMBJ400A vs MSMP6.5A-M3/89A
MSMBJ400A vs MSMP6.5AHM3/H
MSMBJ400A vs MSMP6.0A-M3/89A
MSMBJ400A vs MSMP6.0AHM3/H
MSMBJ400A vs MSMP20A-M3/89A
MSMBJ400A vs MSMP18A-M3/89A
MSMBJ400A vs MSMP17A-M3/89A
MSMBJ400A vs MSMP16A-M3/89A
MSMBJ400A vs MSMP15A-M3/89A
MSMBJ400A vs MSMP14A-M3/89A
MSMBJ400A vs MSMP13A-M3/89A
MSMBJ400A vs MSMP12A-M3/89A
MSMBJ400A vs MSMP11A-M3/89A
MSMBJ400A vs MSMP10A-M3/89A
MSMBJ400A vs MSMLJ90CAE3/TR
MSMBJ400A vs MSMLJ90CAE3
MSMBJ400A vs MSMLJ90CA/TR
MSMBJ400A vs MSMLJ90CA
MSMBJ400A vs MSMLJ90AE3/TR
MSMBJ400A vs MSMLJ90AE3
MSMBJ400A vs MSMLJ90A/TR
MSMBJ400A vs MSMLJ90A
MSMBJ400A vs MSMLJ9.0CAE3/TR
MSMBJ400A vs MSMLJ9.0CAE3
MSMBJ400A vs MSMLJ9.0CA/TR
MSMBJ400A vs MSMLJ9.0CA
MSMBJ400A vs MSMLJ9.0AE3
MSMBJ400A vs MSMLJ9.0A
MSMBJ400A vs MSMLJ85CAE3/TR
MSMBJ400A vs MSMLJ85CAE3
MSMBJ400A vs MSMLJ85CA/TR
MSMBJ400A vs MSMLJ85CA
MSMBJ400A vs MSMLJ85AE3/TR
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller