Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D241K
MVR07D241K
Active
Varistors, MOVs
Description:
VARISTOR 240V 1200A 7MM DISC THR
Manufacturer:
Meritek
Datasheet:
MVR07D241K Datasheet
History Price: Active
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D241K vs MVR14D431K-S
Part No
MVR07D241K
MVR14D431K-S
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
275 V
Maximum DC Volts
200 V
350 V
Varistor Voltage (Min)
216 V
387 V
Varistor Voltage (Typ)
240 V
430 V
Varistor Voltage (Max)
264 V
473 V
Current - Surge
1.2 kA
6 kA
Energy
15J
155J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
High Surge
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 14mm
Package / Case
210 pF @ 1 kHz
460 pF @ 1 kHz