MVR07D241K
MVR07D241K
Active
Description:  VARISTOR 240V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D241K Datasheet
History Price: Active
In Stock: 7600
MVR07D241K Specification
Specification
Part No
MVR07D241K
Category
Varistors, MOVs
Manufacturer
Meritek
Series
MVR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
150 V
Maximum DC Volts
200 V
Varistor Voltage (Min)
216 V
Varistor Voltage (Typ)
240 V
Varistor Voltage (Max)
264 V
Current - Surge
1.2 kA
Energy
15J
Number of Circuits
1
Capacitance @ Frequency
-40℃ ~ 105℃
Operating Temperature
-
Features
Through Hole
Mounting Type
Disc 7mm
Package / Case
210 pF @ 1 kHz
MVR07D241K PDF Datasheet
MVR07D241K Related Parts
MVR05D101K-S
MVR05D101K-S
Meritek
VARISTOR 100V 800A DISC 5MM HIGH
MVR05D220K
MVR05D220K
Meritek
VARISTOR 22V 100A 5MM DISC THRU
MVR05D391K
MVR05D391K
Meritek
VARISTOR 390V 400A 5MM DISC THRU
MVR05D820K
MVR05D820K
Meritek
VARISTOR 82V 400A 5MM DISC THRU
MVR07D180K
MVR07D180K
Meritek
VARISTOR 18V 250A 7MM DISC THRU
MVR07D271K
MVR07D271K
Meritek
VARISTOR 270V 1200A 7MM DISC THR
MVR07D391K
MVR07D391K
Meritek
VARISTOR 390V 1200A 7MM DISC THR
MVR07D431K
MVR07D431K
Meritek
VARISTOR 430V 1200A 7MM DISC THR
MVR07D431K-S
MVR07D431K-S
Meritek
VARISTOR 430V 1750A DISC 7MM HIG
MVR07D470K
MVR07D470K
Meritek
VARISTOR 47V 250A 7MM DISC THRU
MVR07D471K
MVR07D471K
Meritek
VARISTOR 470V 1200A 7MM DISC THR
MVR07D621K
MVR07D621K
Meritek
VARISTOR 620V 1200A 7MM DISC THR
MVR07D241K Compare Parts
  • MVR07D241K vs MVR20D820K
  • MVR07D241K vs MVR20D751K-S
  • MVR07D241K vs MVR20D681K
  • MVR07D241K vs MVR20D561K
  • MVR07D241K vs MVR20D511K-S
  • MVR07D241K vs MVR20D511K
  • MVR07D241K vs MVR20D471K
  • MVR07D241K vs MVR20D470K
  • MVR07D241K vs MVR20D431K
  • MVR07D241K vs MVR20D391K
  • MVR07D241K vs MVR20D330K
  • MVR07D241K vs MVR20D271K
  • MVR07D241K vs MVR20D270K
  • MVR07D241K vs MVR20D241K-S
  • MVR07D241K vs MVR20D241K
  • MVR07D241K vs MVR20D201K
  • MVR07D241K vs MVR20D182K
  • MVR07D241K vs MVR20D181K
  • MVR07D241K vs MVR20D180K
  • MVR07D241K vs MVR20D121K
  • MVR07D241K vs MVR20D102K-S
  • MVR07D241K vs MVR20D102K
  • MVR07D241K vs MVR14D911K-S
  • MVR07D241K vs MVR14D820K
  • MVR07D241K vs MVR14D681K-S
  • MVR07D241K vs MVR14D561K
  • MVR07D241K vs MVR14D560K
  • MVR07D241K vs MVR14D511K-S
  • MVR07D241K vs MVR14D511K
  • MVR07D241K vs MVR14D471K-S
  • MVR07D241K vs MVR14D470KTR
  • MVR07D241K vs MVR14D470K
  • MVR07D241K vs MVR14D431K-S
  • MVR07D241K vs MVR14D431K
  • MVR07D241K vs MVR14D391K-S
  • MVR07D241K vs MVR14D391K
  • MVR07D241K vs MVR14D390K
  • MVR07D241K vs MVR14D241K
  • MVR07D241K vs MVR14D221K
  • MVR07D241K vs MVR14D220K
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.