MVR07D241K
MVR07D241K
Active
Description:  VARISTOR 240V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D241K Datasheet
History Price: Active
In Stock: 7600
MVR07D241K vs MVR14D470K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
30 V
Maximum DC Volts
200 V
38 V
Varistor Voltage (Min)
216 V
42 V
Varistor Voltage (Typ)
240 V
47 V
Varistor Voltage (Max)
264 V
52 V
Current - Surge
1.2 kA
1 kA
Energy
15J
10J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 14mm
Package / Case
210 pF @ 1 kHz
4300 pF @ 1 kHz