Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D241K
MVR07D241K
Active
Varistors, MOVs
Description:
VARISTOR 240V 1200A 7MM DISC THR
Manufacturer:
Meritek
Datasheet:
MVR07D241K Datasheet
History Price: Active
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D241K vs MVR14D471K-S
Part No
MVR07D241K
MVR14D471K-S
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
300 V
Maximum DC Volts
200 V
385 V
Varistor Voltage (Min)
216 V
423 V
Varistor Voltage (Typ)
240 V
470 V
Varistor Voltage (Max)
264 V
517 V
Current - Surge
1.2 kA
6 kA
Energy
15J
175J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
430 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
High Surge
Mounting Type
Disc 7mm
Through Hole
Package / Case
210 pF @ 1 kHz
Disc 14mm