MVR07D241K
MVR07D241K
Active
Description:  VARISTOR 240V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D241K Datasheet
History Price: Active
In Stock: 7600
MVR07D241K vs MVR20D561K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
350 V
Maximum DC Volts
200 V
460 V
Varistor Voltage (Min)
216 V
504 V
Varistor Voltage (Typ)
240 V
560 V
Varistor Voltage (Max)
264 V
616 V
Current - Surge
1.2 kA
6.5 kA
Energy
15J
220J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
710 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
210 pF @ 1 kHz
Disc 20mm