PIP60
PIP60
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   PIP60 Datasheet
History Price: Active
In Stock: 11200
PIP60 vs PIP208H1
Part No
Series
PIP
PIP
Packaging
Bulk
Bulk
Status
Active
Discontinued at Digi-Key
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
85V
295V
Voltage - Breakdown (Min)
100V
347V
Voltage - Clamping (Max) @ Ipp
167V
536V
Current - Peak Pulse (10/1000µs)
90A
28A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃ (TA)
Grade
-
-
Qualification
-
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
-
-