PIP60
PIP60
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   PIP60 Datasheet
History Price: Active
In Stock: 11200
PIP60 Specification
Specification
Part No
PIP60
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
PIP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
85V
Voltage - Breakdown (Min)
100V
Voltage - Clamping (Max) @ Ipp
167V
Current - Peak Pulse (10/1000µs)
90A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TA)
Grade
-
Qualification
-
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
CASE-11
Unidirectional Channels
-
PIP60 Related Parts
PIP208
PIP208
Microchip Technology
TRANS VOLT SUPP 100V 15000W UNID
PIP120
PIP120
Microchip Technology
TVS DIODE
PIP208H1
PIP208H1
Semtech Corporation
A TVS 15KW 208V HR
PIP24
PIP24
Microchip Technology
TVS DIODE
PIP250
PIP250
Microchip Technology
TVS DIODE
PIP30
PIP30
Microchip Technology
TVS DIODE
PIP440
PIP440
Microchip Technology
TVS DIODE
PIP500
PIP500
Microchip Technology
TVS DIODE
PIP8.4
PIP8.4
Microchip Technology
TVS DIODE
PIP60 Compare Parts
  • PIP60 vs PIP8.4
  • PIP60 vs PIP500
  • PIP60 vs PIP440
  • PIP60 vs PIP30
  • PIP60 vs PIP250
  • PIP60 vs PIP24
  • PIP60 vs PIP208H1
  • PIP60 vs PIP120
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store