PUSB2X4DH
PUSB2X4DH
Obsolete
Description:  TVS DIODE 4.3VC 6TSOP
Manufacturer:  Nexperia
Datasheet:   PUSB2X4DH Datasheet
History Price: $0.48
In Stock: 30000
PUSB2X4DH vs PUSB3AB4Z
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Steering (Rail to Rail)
Zener
Bidirectional Channels
4
-
Voltage - Reverse Standoff (Typ)
-
3.3V (Max)
Voltage - Breakdown (Min)
6V
5.5V
Voltage - Clamping (Max) @ Ipp
4.3V (Typ)
5V (Typ)
Current - Peak Pulse (10/1000µs)
4.8A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.7pF @ 1MHz
0.17pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
SC-74, SOT-457
10-XFDFN
Mounting Type
6-TSOP
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
4