PUSB2X4DH
PUSB2X4DH
Obsolete
Description:  TVS DIODE 4.3VC 6TSOP
Manufacturer:  Nexperia
Datasheet:   PUSB2X4DH Datasheet
History Price: $0.48
In Stock: 30000
PUSB2X4DH Specification
Specification
Part No
PUSB2X4DH
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Steering (Rail to Rail)
Bidirectional Channels
4
Voltage - Reverse Standoff (Typ)
-
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
4.3V (Typ)
Current - Peak Pulse (10/1000µs)
4.8A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
Yes
Applications
General Purpose
Capacitance @ Frequency
0.7pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Qualification
SC-74, SOT-457
Mounting Type
6-TSOP
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
PUSB2X4DH PDF Datasheet
PUSB2X4DH Related Parts
PUSB2X4Y125
PUSB2X4Y125
NXP Semiconductors
TRANS VOLTAGE SUPPRESSOR DIODE
PUSB2X4YH
PUSB2X4YH
Nexperia
TVS DIODE 3.8VC 6TSSOP
PUSB3AB2DFZ
PUSB3AB2DFZ
Nexperia
TVS DIODE 4VWM 3.7VC DFN0603-3
PUSB3AB4Z
PUSB3AB4Z
Nexperia
TVS DIODE 3.3VWM 5VC DFN2510A-10
PUSB3AB6Z
PUSB3AB6Z
Nexperia
TVS DIODE 3.3VWM 6VC 7XSON
PUSB3BB2DFZ
PUSB3BB2DFZ
Nexperia
TVS DIODE 4VWM 6.2VC DFN0603-3
PUSB3BB4Z
PUSB3BB4Z
Nexperia
PUSB3BB4/SOT1176/XSON10
PUSB3F96X
PUSB3F96X
Nexperia
TVS DIODE 5.5VWM 4.6VC 10DFN
PUSB3F97X
PUSB3F97X
Nexperia
TVS DIODE 4.2VC DFN2510A-10
PUSB3F99X
PUSB3F99X
Nexperia
TVS DIODE 4.6VC DFN2510A-10
PUSB3FA0X
PUSB3FA0X
Nexperia
TVS DIODE 4.6VC DFN2510A-10
PUSB3FA1Z
PUSB3FA1Z
Nexperia
TVS DIODE 3VC DFN2510A-10
PUSB2X4DH Compare Parts
  • PUSB2X4DH vs PUSBM30VX4-TL,115
  • PUSB2X4DH vs PUSBM30VX4-TL,115
  • PUSB2X4DH vs PUSBM12VX4-TL,115
  • PUSB2X4DH vs PUSB3TB6AZ
  • PUSB2X4DH vs PUSB3FS4Z
  • PUSB2X4DH vs PUSB3FR6Z
  • PUSB2X4DH vs PUSB3FR4Z
  • PUSB2X4DH vs PUSB3FA3Z
  • PUSB2X4DH vs PUSB3FA2Z
  • PUSB2X4DH vs PUSB3FA1Z
  • PUSB2X4DH vs PUSB3FA0X
  • PUSB2X4DH vs PUSB3F99X
  • PUSB2X4DH vs PUSB3F97X
  • PUSB2X4DH vs PUSB3F96X
  • PUSB2X4DH vs PUSB3BB4Z
  • PUSB2X4DH vs PUSB3BB2DFZ
  • PUSB2X4DH vs PUSB3AB6Z
  • PUSB2X4DH vs PUSB3AB4Z
  • PUSB2X4DH vs PUSB3AB2DFZ
  • PUSB2X4DH vs PUSB2X4YH
  • PUSB2X4DH vs PUSB2X4Y125
  • PUSB2X4DH vs PUSB3TB6AZ
  • PUSB2X4DH vs PUSB3FA0X
  • PUSB2X4DH vs PUSB3F97,115
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.