Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL22 20005
SL22 20005
Active
Inrush Current Limiters (ICL)
Description:
ICL 20 OHM 20% 5A 22MM
Manufacturer:
Ametherm
Datasheet:
SL22 20005 Datasheet
History Price: $1.94
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SL22 20005 vs SL22 30005
Part No
SL22 20005
SL22 30005
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL22
SL22
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
20 Ohms
30 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
5:00:00
5:00:00
R @ Current
400 mOhms
390 mOhms
Diameter
0.866" (22.00mm)
0.866" (22.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
CSA
CSA