Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL22 20005
SL22 20005
Active
Inrush Current Limiters (ICL)
Description:
ICL 20 OHM 20% 5A 22MM
Manufacturer:
Ametherm
Datasheet:
SL22 20005 Datasheet
History Price: $1.94
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SL22 20005 Specification
Specification
Part No
SL22 20005
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
20 Ohms
Tolerance
?0%
Current - Steady State Max
5:00:00
R @ Current
400 mOhms
Diameter
0.866" (22.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
CSA
SL22 20005 PDF Datasheet
SL22 20005 Datasheet
Click and Download: SL22 20005 Datasheet
SL22 20005 Related Parts
SL22 0R516
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R516-A
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R516-B
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R712
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 0R712-A
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 0R712-B
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 10005
Ametherm
ICL 10 OHM 15% 5A 22MM
SL22 10005-A
Ametherm
ICL 10 OHM 20% 5A 22MM
SL22 10005-B
Ametherm
ICL 10 OHM 20% 5A 22MM
SL22 10007
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10007-A
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10007-B
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 20005 Compare Parts
SL22 20005 vs SL22 7R010-A
SL22 20005 vs SL22 7R010
SL22 20005 vs SL22 60003-B
SL22 20005 vs SL22 60003-A
SL22 20005 vs SL22 60003
SL22 20005 vs SL22 5R012-BT
SL22 20005 vs SL22 5R012-B
SL22 20005 vs SL22 5R012-AT
SL22 20005 vs SL22 5R012-A
SL22 20005 vs SL22 5R012
SL22 20005 vs SL22 5R006-B
SL22 20005 vs SL22 5R006-A
SL22 20005 vs SL22 5R006
SL22 20005 vs SL22 50004-B
SL22 20005 vs SL22 50004-A
SL22 20005 vs SL22 50004
SL22 20005 vs SL22 4R014-B
SL22 20005 vs SL22 4R014-A
SL22 20005 vs SL22 4R014
SL22 20005 vs SL22 47003
SL22 20005 vs SL22 40005-B
SL22 20005 vs SL22 40005-A
SL22 20005 vs SL22 40005
SL22 20005 vs SL22 30005-T
SL22 20005 vs SL22 30005-B
SL22 20005 vs SL22 30005-A
SL22 20005 vs SL22 30005
SL22 20005 vs SL22 2R515-BT
SL22 20005 vs SL22 2R515-B
SL22 20005 vs SL22 2R515-AT
SL22 20005 vs SL22 2R515-A
SL22 20005 vs SL22 2R515
SL22 20005 vs SL22 2R510-B
SL22 20005 vs SL22 2R510-A
SL22 20005 vs SL22 2R510
SL22 20005 vs SL22 2R508-B
SL22 20005 vs SL22 2R508-A
SL22 20005 vs SL22 2R508
SL22 20005 vs SL22 2R018-B
SL22 20005 vs SL22 2R018
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed