Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
2
2
Voltage - Reverse Standoff (Typ)
5V
5V
Voltage - Breakdown (Min)
6.2V
6.2V
Voltage - Clamping (Max) @ Ipp
20.6V
9.8V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
17A (8/20?s)
Power - Peak Pulse
300W
300W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Automotive
Surface Mount
Qualification
AEC-Q101
TO-236-3, SC-59, SOT-23-3
Mounting Type
Surface Mount
SOT-23-3 (TO-236)
Package / Case
TO-236-3, SC-59, SOT-23-3
-
Supplier Device Package
SOT-23-3
-
Unidirectional Channels
-
-