SM05-7
SM05-7
Active
Description:  TVS DIODE 5VWM 20.6VC SOT23-3
Manufacturer:  Diodes Inc
Datasheet:   SM05-7 Datasheet
History Price: $0.39
In Stock: 34400
SM05-7 Specification
Specification
Part No
SM05-7
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
2
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6.2V
Voltage - Clamping (Max) @ Ipp
20.6V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
Power - Peak Pulse
300W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
Unidirectional Channels
-
SM05-7 PDF Datasheet
SM05-7 Related Parts
SM03E3/TR7
SM03E3/TR7
Microsemi Corporation
TVS DIODE 3.3VWM 7VC SOT23
SM05.TCT
SM05.TCT
Semtech Corporation
TVS DIODE 5VWM 9.8VC SOT23-3
SM05/TR7
SM05/TR7
Microsemi Corporation
TVS DIODE 5VWM 9.8VC SOT23-3
SM05-02HTG
SM05-02HTG
Littelfuse Inc
TVS DIODE 5VWM 13VC SOT23-3
SM05BL-TP
SM05BL-TP
Micro Commercial Components
TVS DIODE ESD SOT23
SM05B-TP
SM05B-TP
Micro Commercial Components
Interface
SM05BT-TP
SM05BT-TP
Micro Commercial Components
DIODE ESD PROTECTION
SM05E3/TR7
SM05E3/TR7
Microsemi Corporation
TVS DIODE 5VWM 9.8VC SOT23
SM05T1
SM05T1
onsemi
TVS DIODE 5VWM 9.8VC SOT23-3
SM05T1G
SM05T1G
onsemi
TVS DIODE 5VWM 9.8VC SOT23-3
SM05-TP
SM05-TP
Micro Commercial Components
TVS DIODE 5VWM 9.8VC SOT23
SM05
SM05
UMW
SOT23-3
SM05-7 Compare Parts
  • SM05-7 vs SM05T1G
  • SM05-7 vs SM05T1
  • SM05-7 vs SM05E3/TR7
  • SM05-7 vs SM05BT-TP
  • SM05-7 vs SM05B-TP
  • SM05-7 vs SM05BL-TP
  • SM05-7 vs SM05-02HTG
  • SM05-7 vs SM05/TR7
  • SM05-7 vs SM05.TCT
  • SM05-7 vs SM03E3/TR7
  • SM05-7 vs SM05OC
  • SM05-7 vs SM05.TCT
  • SM05-7 vs SM05
  • SM05-7 vs SM05
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.