Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
2
Voltage - Reverse Standoff (Typ)
5V (Max)
5V
Voltage - Breakdown (Min)
5V
6V
Voltage - Clamping (Max) @ Ipp
12V
9.8V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
60W
300W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
10.5pF @ 1MHz
400pF @ 1MHz, 200pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-79, SOD-523
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOD-523
SOT-23-3
Supplier Device Package
-
-
Unidirectional Channels
-
-