Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components SM05BT-TP
SM05BT-TP
Obsolete
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
DIODE ESD PROTECTION
Manufacturer:
Micro Commercial Components
Datasheet:
SM05BT-TP Datasheet
History Price: Obsolete
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SM05BT-TP Specification
Specification
Part No
SM05BT-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
5V
Voltage - Clamping (Max) @ Ipp
12V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
60W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
10.5pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
SC-79, SOD-523
Mounting Type
SOD-523
Package / Case
1
Supplier Device Package
-
Unidirectional Channels
-
SM05BT-TP PDF Datasheet
SM05BT-TP Datasheet
Click and Download: SM05BT-TP Datasheet
SM05BT-TP Related Parts
SM03E3/TR7
Microsemi Corporation
TVS DIODE 3.3VWM 7VC SOT23
SM05.TCT
Semtech Corporation
TVS DIODE 5VWM 9.8VC SOT23-3
SM05/TR7
Microsemi Corporation
TVS DIODE 5VWM 9.8VC SOT23-3
SM05-02HTG
Littelfuse Inc
TVS DIODE 5VWM 13VC SOT23-3
SM05-7
Diodes Inc
TVS DIODE 5VWM 20.6VC SOT23-3
SM05BL-TP
Micro Commercial Components
TVS DIODE ESD SOT23
SM05B-TP
Micro Commercial Components
Interface
SM05E3/TR7
Microsemi Corporation
TVS DIODE 5VWM 9.8VC SOT23
SM05T1
onsemi
TVS DIODE 5VWM 9.8VC SOT23-3
SM05T1G
onsemi
TVS DIODE 5VWM 9.8VC SOT23-3
SM05-TP
Micro Commercial Components
TVS DIODE 5VWM 9.8VC SOT23
SM05
UMW
SOT23-3
SM05BT-TP Compare Parts
SM05BT-TP vs SM05T1G
SM05BT-TP vs SM05T1
SM05BT-TP vs SM05E3/TR7
SM05BT-TP vs SM05B-TP
SM05BT-TP vs SM05BL-TP
SM05BT-TP vs SM05-7
SM05BT-TP vs SM05-02HTG
SM05BT-TP vs SM05/TR7
SM05BT-TP vs SM05.TCT
SM05BT-TP vs SM03E3/TR7
SM05BT-TP vs SM05OC
SM05BT-TP vs SM05.TCT
SM05BT-TP vs SM05
SM05BT-TP vs SM05
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.