SM15B-TP
SM15B-TP
Active
Description:  Interface
Datasheet:   SM15B-TP Datasheet
History Price: $0.09943
In Stock: 11600
SM15B-TP vs SM16LC12C
Series
-
-
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
15V (Max)
12V
Voltage - Breakdown (Min)
17V
13.3V
Voltage - Clamping (Max) @ Ipp
35V
24V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
300W
300W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
25pF @ 1MHz
25pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
-
Qualification
TO-236-3, SC-59, SOT-23-3
-
Mounting Type
SOT-23
Surface Mount
Package / Case
2
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO
Unidirectional Channels
-
8