Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components SM15B-TP
SM15B-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
Interface
Manufacturer:
Micro Commercial Components
Datasheet:
SM15B-TP Datasheet
History Price: $0.09943
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SM15B-TP Specification
Specification
Part No
SM15B-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
15V (Max)
Voltage - Breakdown (Min)
17V
Voltage - Clamping (Max) @ Ipp
35V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
Power - Peak Pulse
300W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
25pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOT-23
Package / Case
2
Supplier Device Package
-
Unidirectional Channels
-
SM15B-TP PDF Datasheet
SM15B-TP Datasheet
Click and Download: SM15B-TP Datasheet
SM15B-TP Related Parts
SM12.TCT
Semtech Corporation
TVS DIODE 12VWM 19VC SOT23-3
SM12-02HTG
Littelfuse Inc
TVS DIODE 12VWM 22.5VC SOT23-3
SM12-7
Diodes Inc
TVS DIODE 12VWM 19VC SOT23
SM12B-TP
Micro Commercial Components
TVS DIODE 12V SOT23
SM12C-TP
Micro Commercial Components
TVS DIODE ESD SOT23
SM12E3/TR7
Microsemi Corporation
TVS DIODE 12VWM 19VC SOT23
SM12T1
onsemi
TVS DIODE 12VWM 19VC SOT23-3
SM12T1G
onsemi
TVS DIODE 12VWM 19VC SOT23-3
SM12-TP
Micro Commercial Components
TVS DIODE 12VWM 19VC SOT23
SM15.TCT
Semtech Corporation
TVS DIODE 15VWM 24VC SOT23-3
SM15-02HTG
Littelfuse Inc
TVS DIODE 15VWM 30VC SOT23-3
SM15E3/TR7
Microsemi Corporation
TVS DIODE 15VWM 24VC SOT23
SM15B-TP Compare Parts
SM15B-TP vs SM16LC24CE3/TR13
SM15B-TP vs SM16LC24C/TR13
SM15B-TP vs SM16LC24/TR13
SM15B-TP vs SM16LC15E3/TR13
SM15B-TP vs SM16LC15CE3/TR13
SM15B-TP vs SM16LC15C/TR13
SM15B-TP vs SM16LC15/TR13
SM15B-TP vs SM16LC12E3/TR13
SM15B-TP vs SM16LC12CE3/TR13
SM15B-TP vs SM16LC12CE3
SM15B-TP vs SM16LC12C/TR13
SM15B-TP vs SM16LC12C
SM15B-TP vs SM16LC12/TR13
SM15B-TP vs SM16LC08CE3/TR13
SM15B-TP vs SM16LC08C/TR13
SM15B-TP vs SM16LC08/TR13
SM15B-TP vs SM16LC05E3/TR13
SM15B-TP vs SM16LC05CE3/TR13
SM15B-TP vs SM16LC05C/TR13
SM15B-TP vs SM16LC05/TR13
SM15B-TP vs SM16LC03E3/TR13
SM15B-TP vs SM16LC03CE3/TR13
SM15B-TP vs SM16LC03C/TR13
SM15B-TP vs SM16LC03
SM15B-TP vs SM1624E3/TR13
SM15B-TP vs SM1624CE3/TR13
SM15B-TP vs SM1624C/TR13
SM15B-TP vs SM1624C
SM15B-TP vs SM1624/TR13
SM15B-TP vs SM1615E3/TR13
SM15B-TP vs SM1615E3
SM15B-TP vs SM1615CE3/TR13
SM15B-TP vs SM1615C/TR13
SM15B-TP vs SM1615/TR13
SM15B-TP vs SM1612E3/TR13
SM15B-TP vs SM1612CE3/TR13
SM15B-TP vs SM1612C/TR13
SM15B-TP vs SM1612/TR13
SM15B-TP vs SM1605E3/TR13
SM15B-TP vs SM1605CE3/TR13
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed