SMF100AH
SMF100AH
Active
Description:  TVS DIODE 100VWM 162VC SOD123W
Manufacturer:  Taiwan Semiconductor
Datasheet:   SMF100AH Datasheet
History Price: $0.06852
In Stock: 800
SMF100AH vs SMFE78CA
Part No
Series
SMF
SMFE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
100V
78V
Voltage - Breakdown (Min)
111V
86.7V
Voltage - Clamping (Max) @ Ipp
162V
126V
Current - Peak Pulse (10/1000µs)
-
1.6A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
-
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123W
SOD-123F
Mounting Type
SOD-123W
SOD-123FL
Package / Case
1
-
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-