SMF100AH
SMF100AH
Active
Description:  TVS DIODE 100VWM 162VC SOD123W
Manufacturer:  Taiwan Semiconductor
Datasheet:   SMF100AH Datasheet
History Price: $0.06852
In Stock: 800
SMF100AH Specification
Specification
Part No
SMF100AH
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Taiwan Semiconductor
Series
SMF
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
100V
Voltage - Breakdown (Min)
111V
Voltage - Clamping (Max) @ Ipp
162V
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
200W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
SOD-123W
Mounting Type
SOD-123W
Package / Case
1
Supplier Device Package
Automotive
Unidirectional Channels
AEC-Q101
SMF100AH PDF Datasheet
SMF100AH Related Parts
SMF05.TCT
SMF05.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-5
SMF05C.TCT
SMF05C.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-6
SMF05CT1
SMF05CT1
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G
SMF05CT1G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2
SMF05CT2
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2G
SMF05CT2G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05T1
SMF05T1
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T1G
SMF05T1G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T2G
SMF05T2G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF100A
SMF100A
Littelfuse Inc
TVS SOD123FL 100V 200W UNIDIR
SMF100A
SMF100A
Diotec Semiconductor
IC
SMF100A
SMF100A
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMF100AH Compare Parts
  • SMF100AH vs SMFE90CAH
  • SMF100AH vs SMFE9-0CA
  • SMF100AH vs SMFE90CA
  • SMF100AH vs SMFE9-0ALH
  • SMF100AH vs SMFE90AH
  • SMF100AH vs SMFE9-0A
  • SMF100AH vs SMFE90A
  • SMF100AH vs SMFE85CAH
  • SMF100AH vs SMFE8-5CA
  • SMF100AH vs SMFE85CA
  • SMF100AH vs SMFE85ALH
  • SMF100AH vs SMFE85AH
  • SMF100AH vs SMFE8-5A
  • SMF100AH vs SMFE85A
  • SMF100AH vs SMFE8-0CA
  • SMF100AH vs SMFE8-0ALH
  • SMF100AH vs SMFE8-0A
  • SMF100AH vs SMFE78CAH
  • SMF100AH vs SMFE78CA
  • SMF100AH vs SMFE78ALH
  • SMF100AH vs SMFE78AH
  • SMF100AH vs SMFE78A
  • SMF100AH vs SMFE75CAH
  • SMF100AH vs SMFE7-5CA
  • SMF100AH vs SMFE75CA
  • SMF100AH vs SMFE7-5ALH
  • SMF100AH vs SMFE75ALH
  • SMF100AH vs SMFE75AH
  • SMF100AH vs SMFE7-5A
  • SMF100AH vs SMFE75A
  • SMF100AH vs SMFE70CAH
  • SMF100AH vs SMFE7-0CA
  • SMF100AH vs SMFE70CA
  • SMF100AH vs SMFE7-0ALH
  • SMF100AH vs SMFE70ALH
  • SMF100AH vs SMFE70AH
  • SMF100AH vs SMFE7-0A
  • SMF100AH vs SMFE70A
  • SMF100AH vs SMFE6-5CA
  • SMF100AH vs SMFE6-5ALH
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.