Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
100V
8V
Voltage - Breakdown (Min)
111V
8.89V
Voltage - Clamping (Max) @ Ipp
162V
13.6V
Current - Peak Pulse (10/1000µs)
-
14.7A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123W
SOD-123F
Mounting Type
SOD-123W
SOD-123FL
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
1