SMFE51A
SMFE51A
Active
Description:  TVS DIODE 51VWM 82.4VC SOD123FL
Manufacturer:  Eaton Electronics
Datasheet:   SMFE51A Datasheet
History Price: $0.07722
In Stock: 16400
SMFE51A vs SMFE90AH
Part No
Series
SMFE
SMFExxH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
51V
90V
Voltage - Breakdown (Min)
56.7V
100V
Voltage - Clamping (Max) @ Ipp
82.4V
146V
Current - Peak Pulse (10/1000µs)
2.4A
1.4A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
1
1