SMFE51A
SMFE51A
Active
Description:  TVS DIODE 51VWM 82.4VC SOD123FL
Manufacturer:  Eaton Electronics
Datasheet:   SMFE51A Datasheet
History Price: $0.07722
In Stock: 16400
SMFE51A Specification
Specification
Part No
SMFE51A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Series
SMFE
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
51V
Voltage - Breakdown (Min)
56.7V
Voltage - Clamping (Max) @ Ipp
82.4V
Current - Peak Pulse (10/1000µs)
2.4A
Power - Peak Pulse
200W
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
SOD-123F
Mounting Type
SOD-123FL
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SMFE51A PDF Datasheet
SMFE51A Related Parts
SMF05.TCT
SMF05.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-5
SMF05C.TCT
SMF05C.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-6
SMF05CT1
SMF05CT1
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G
SMF05CT1G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2
SMF05CT2
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2G
SMF05CT2G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05T1
SMF05T1
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T1G
SMF05T1G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T2G
SMF05T2G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF100A
SMF100A
Littelfuse Inc
TVS SOD123FL 100V 200W UNIDIR
SMF100A
SMF100A
Diotec Semiconductor
IC
SMF100A
SMF100A
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMFE51A Compare Parts
  • SMFE51A vs SMFE90CAH
  • SMFE51A vs SMFE9-0CA
  • SMFE51A vs SMFE90CA
  • SMFE51A vs SMFE9-0ALH
  • SMFE51A vs SMFE90AH
  • SMFE51A vs SMFE9-0A
  • SMFE51A vs SMFE90A
  • SMFE51A vs SMFE85CAH
  • SMFE51A vs SMFE8-5CA
  • SMFE51A vs SMFE85CA
  • SMFE51A vs SMFE85ALH
  • SMFE51A vs SMFE85AH
  • SMFE51A vs SMFE8-5A
  • SMFE51A vs SMFE85A
  • SMFE51A vs SMFE8-0CA
  • SMFE51A vs SMFE8-0ALH
  • SMFE51A vs SMFE8-0A
  • SMFE51A vs SMFE78CAH
  • SMFE51A vs SMFE78CA
  • SMFE51A vs SMFE78ALH
  • SMFE51A vs SMFE78AH
  • SMFE51A vs SMFE78A
  • SMFE51A vs SMFE75CAH
  • SMFE51A vs SMFE7-5CA
  • SMFE51A vs SMFE75CA
  • SMFE51A vs SMFE7-5ALH
  • SMFE51A vs SMFE75ALH
  • SMFE51A vs SMFE75AH
  • SMFE51A vs SMFE7-5A
  • SMFE51A vs SMFE75A
  • SMFE51A vs SMFE70CAH
  • SMFE51A vs SMFE7-0CA
  • SMFE51A vs SMFE70CA
  • SMFE51A vs SMFE7-0ALH
  • SMFE51A vs SMFE70ALH
  • SMFE51A vs SMFE70AH
  • SMFE51A vs SMFE7-0A
  • SMFE51A vs SMFE70A
  • SMFE51A vs SMFE6-5CA
  • SMFE51A vs SMFE6-5ALH
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.