SPD080600Y2M
SPD080600Y2M
Active
Description:  SPD TYPE 2 840VAC MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $2932.41
In Stock: 7200
SPD080600Y2M vs SPD2-350-3P0-R
Manufacturer
Series
SPD
SPD2 3P+0
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
1
3
Voltage - Continuous Operating (Max) (MCOV)
840VAC
350VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
80 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
2.5 kV
-40℃ ~ 80℃
Features
-40℃ ~ 50℃
Remote Signaling Contacts, Thermally Protected
Mounting Type
Visual Life Indicator
DIN Rail
Approval Agency
Chassis Mount
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
cULus, UL
1 kV
Voltage - Protection Rating (VPR)
-
1.75 kV