TESDC24V
TESDC24V
Active
Description:  SOD-323, 24V, 320W, 50PF, ESD PR
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDC24V Datasheet
History Price: $0.11306
In Stock: 5200
TESDC24V vs TESDU24V
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
24V (Max)
24V
Voltage - Breakdown (Min)
26.7V
25V
Voltage - Clamping (Max) @ Ipp
52V
51V
Current - Peak Pulse (10/1000µs)
17A
5A
Power - Peak Pulse
500W
47W
Power Line Protection
No
No
Applications
General Purpose
USB
Capacitance @ Frequency
50pF @ 1MHz
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-76, SOD-323
0603 (1608 Metric)
Supplier Device Package
SOD-323
603
Unidirectional Channels
1
-