TESDC24V
TESDC24V
Active
Description:  SOD-323, 24V, 320W, 50PF, ESD PR
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDC24V Datasheet
History Price: $0.11306
In Stock: 5200
TESDC24V Specification
Specification
Part No
TESDC24V
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
24V (Max)
Voltage - Breakdown (Min)
26.7V
Voltage - Clamping (Max) @ Ipp
52V
Current - Peak Pulse (10/1000µs)
17A
Power - Peak Pulse
500W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
50pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
SC-76, SOD-323
Supplier Device Package
SOD-323
Unidirectional Channels
1
TESDC24V Related Parts
TESD24VS2BT RFG
TESD24VS2BT RFG
Taiwan Semiconductor
TVS DIODE 24VWM 70VC SOT23
TESD5V0L1UC RJG
TESD5V0L1UC RJG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC DFN1006L
TESD5V0V4UA
TESD5V0V4UA
Taiwan Semiconductor
2510P10 (DSON10), 5V, 95W, 0.8PF
TESD5V0V4UA RDG
TESD5V0V4UA RDG
Taiwan Semiconductor
TVS DIODE 5VWM 19VC 2510P10
TESD5V0V4UCU6 RFG
TESD5V0V4UCU6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 25VC SOT363
TESD5V0V4UCX6
TESD5V0V4UCX6
Taiwan Semiconductor
SOT-26, 5V, 75W, 0.6PF, ESD PROT
TESD5V0V4UCX6 RFG
TESD5V0V4UCX6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC SOT26
TESDA24VB30P2CX RFG
TESDA24VB30P2CX RFG
Taiwan Semiconductor
SOT-23, 24V, 210W, 30PF, ESD PRO
TESDC5V0
TESDC5V0
Taiwan Semiconductor
SOD-323, 5V, 320W, 200PF, ESD PR
TESDE12V
TESDE12V
Taiwan Semiconductor
0503, 12V, 25W, 12PF, ESD PROTEC
TESDE24V
TESDE24V
Taiwan Semiconductor
0503, 24V, 47W, 10PF, ESD PROTEC
TESDE5V0
TESDE5V0
Taiwan Semiconductor
0503, 5V, 75W, 15PF, ESD PROTECT
TESDC24V Compare Parts
  • TESDC24V vs TESDU24V RGG
  • TESDC24V vs TESDU12V RGG
  • TESDC24V vs TESDS5V0A
  • TESDC24V vs TESDL5V0B45P1M3 RWG
  • TESDC24V vs TESDL5V0B20P1M5 RKG
  • TESDC24V vs TESDL5V0B12P1Q0 M7G
  • TESDC24V vs TESDL5V0 RWG
  • TESDC24V vs TESDL5V0
  • TESDC24V vs TESDL3V3U1051M5 RKG
  • TESDC24V vs TESDL3V3B23P1Q0 M3G
  • TESDC24V vs TESDL24VB17P1Q1 RNG
  • TESDC24V vs TESDL24V RWG
  • TESDC24V vs TESDL24V
  • TESDC24V vs TESDL12V RWG
  • TESDC24V vs TESDL12V
  • TESDC24V vs TESDH5V0U04P2Q1 RNG
  • TESDC24V vs TESDH5V0B05P1Q1 M5G
  • TESDC24V vs TESDH5V0B03P1Q0 M3G
  • TESDC24V vs TESDH3V3B03P1Q0 M3G
  • TESDC24V vs TESDH3V3B02P4Q2 RIG
  • TESDC24V vs TESDE5V0
  • TESDC24V vs TESDE24V
  • TESDC24V vs TESDE12V
  • TESDC24V vs TESDC5V0
  • TESDC24V vs TESDA24VB30P2CX RFG
  • TESDC24V vs TESD5V0V4UCX6 RFG
  • TESDC24V vs TESD5V0V4UCX6
  • TESDC24V vs TESD5V0V4UCU6 RFG
  • TESDC24V vs TESD5V0V4UA RDG
  • TESDC24V vs TESD5V0V4UA
  • TESDC24V vs TESD5V0L1UC RJG
  • TESDC24V vs TESD24VS2BT RFG
  • TESDC24V vs TESDU5V0
  • TESDC24V vs TESDU24V
  • TESDC24V vs TESDU12V
  • TESDC24V vs TESDF5V0AU
  • TESDC24V vs TESDF5V0A
  • TESDC24V vs TESDD5V0
  • TESDC24V vs TESD5V0V4UCU6
  • TESDC24V vs TESD5V0L1UC
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.