Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Steering (Rail to Rail)
Zener
Bidirectional Channels
-
2
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
25V
15V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
2.5A (8/20?s)
Power - Peak Pulse
350W
100W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
1.2pF @ 1MHz
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-26
SOT-23
Unidirectional Channels
4
-