TESDS5V0A
TESDS5V0A
Active
Description:  SOT-26, 5V, 350W, 1.2PF, ESD PRO
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDS5V0A Datasheet
History Price: $0.06981
In Stock: 15200
TESDS5V0A Specification
Specification
Part No
TESDS5V0A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Steering (Rail to Rail)
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
25V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
Power - Peak Pulse
350W
Power Line Protection
Yes
Applications
General Purpose
Capacitance @ Frequency
1.2pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-26
Unidirectional Channels
4
TESDS5V0A Related Parts
TESD24VS2BT RFG
TESD24VS2BT RFG
Taiwan Semiconductor
TVS DIODE 24VWM 70VC SOT23
TESD5V0L1UC RJG
TESD5V0L1UC RJG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC DFN1006L
TESD5V0V4UA
TESD5V0V4UA
Taiwan Semiconductor
2510P10 (DSON10), 5V, 95W, 0.8PF
TESD5V0V4UA RDG
TESD5V0V4UA RDG
Taiwan Semiconductor
TVS DIODE 5VWM 19VC 2510P10
TESD5V0V4UCU6 RFG
TESD5V0V4UCU6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 25VC SOT363
TESD5V0V4UCX6
TESD5V0V4UCX6
Taiwan Semiconductor
SOT-26, 5V, 75W, 0.6PF, ESD PROT
TESD5V0V4UCX6 RFG
TESD5V0V4UCX6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC SOT26
TESDA24VB30P2CX RFG
TESDA24VB30P2CX RFG
Taiwan Semiconductor
SOT-23, 24V, 210W, 30PF, ESD PRO
TESDC24V
TESDC24V
Taiwan Semiconductor
SOD-323, 24V, 320W, 50PF, ESD PR
TESDC5V0
TESDC5V0
Taiwan Semiconductor
SOD-323, 5V, 320W, 200PF, ESD PR
TESDE12V
TESDE12V
Taiwan Semiconductor
0503, 12V, 25W, 12PF, ESD PROTEC
TESDE24V
TESDE24V
Taiwan Semiconductor
0503, 24V, 47W, 10PF, ESD PROTEC
TESDS5V0A Compare Parts
  • TESDS5V0A vs TESDU24V RGG
  • TESDS5V0A vs TESDU12V RGG
  • TESDS5V0A vs TESDL5V0B45P1M3 RWG
  • TESDS5V0A vs TESDL5V0B20P1M5 RKG
  • TESDS5V0A vs TESDL5V0B12P1Q0 M7G
  • TESDS5V0A vs TESDL5V0 RWG
  • TESDS5V0A vs TESDL5V0
  • TESDS5V0A vs TESDL3V3U1051M5 RKG
  • TESDS5V0A vs TESDL3V3B23P1Q0 M3G
  • TESDS5V0A vs TESDL24VB17P1Q1 RNG
  • TESDS5V0A vs TESDL24V RWG
  • TESDS5V0A vs TESDL24V
  • TESDS5V0A vs TESDL12V RWG
  • TESDS5V0A vs TESDL12V
  • TESDS5V0A vs TESDH5V0U04P2Q1 RNG
  • TESDS5V0A vs TESDH5V0B05P1Q1 M5G
  • TESDS5V0A vs TESDH5V0B03P1Q0 M3G
  • TESDS5V0A vs TESDH3V3B03P1Q0 M3G
  • TESDS5V0A vs TESDH3V3B02P4Q2 RIG
  • TESDS5V0A vs TESDE5V0
  • TESDS5V0A vs TESDE24V
  • TESDS5V0A vs TESDE12V
  • TESDS5V0A vs TESDC5V0
  • TESDS5V0A vs TESDC24V
  • TESDS5V0A vs TESDA24VB30P2CX RFG
  • TESDS5V0A vs TESD5V0V4UCX6 RFG
  • TESDS5V0A vs TESD5V0V4UCX6
  • TESDS5V0A vs TESD5V0V4UCU6 RFG
  • TESDS5V0A vs TESD5V0V4UA RDG
  • TESDS5V0A vs TESD5V0V4UA
  • TESDS5V0A vs TESD5V0L1UC RJG
  • TESDS5V0A vs TESD24VS2BT RFG
  • TESDS5V0A vs TESDU5V0
  • TESDS5V0A vs TESDU24V
  • TESDS5V0A vs TESDU12V
  • TESDS5V0A vs TESDF5V0AU
  • TESDS5V0A vs TESDF5V0A
  • TESDS5V0A vs TESDD5V0
  • TESDS5V0A vs TESD5V0V4UCU6
  • TESDS5V0A vs TESD5V0L1UC
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.