Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Steering (Rail to Rail)
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
24V (Max)
Voltage - Breakdown (Min)
6V
25V
Voltage - Clamping (Max) @ Ipp
25V
51V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
5A
Power - Peak Pulse
350W
47W
Power Line Protection
Yes
No
Applications
General Purpose
USB
Capacitance @ Frequency
1.2pF @ 1MHz
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
1005 (2512 Metric)
Supplier Device Package
SOT-26
1005
Unidirectional Channels
4
-