TESDS5V0A
TESDS5V0A
Active
Description:  SOT-26, 5V, 350W, 1.2PF, ESD PRO
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDS5V0A Datasheet
History Price: $0.06981
In Stock: 15200
TESDS5V0A vs TESDU24V
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Steering (Rail to Rail)
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
24V
Voltage - Breakdown (Min)
6V
25V
Voltage - Clamping (Max) @ Ipp
25V
51V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
5A
Power - Peak Pulse
350W
47W
Power Line Protection
Yes
No
Applications
General Purpose
USB
Capacitance @ Frequency
1.2pF @ 1MHz
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
0603 (1608 Metric)
Supplier Device Package
SOT-26
603
Unidirectional Channels
4
-