Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
24V
Voltage - Breakdown (Min)
5.1V
25V
Voltage - Clamping (Max) @ Ipp
15V
47V
Current - Peak Pulse (10/1000µs)
5A
1A
Power - Peak Pulse
75W
47W
Power Line Protection
No
No
Capacitance @ Frequency
15pF @ 1MHz
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric)
0503 (1308 Metric)
Supplier Device Package
603
503
Unidirectional Channels
-
-