TESDU5V0
TESDU5V0
Active
Description:  0603, 5V, 75W, 15PF, ESD PROTECT
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDU5V0 Datasheet
History Price: $0.17281
In Stock: 47200
TESDU5V0 Specification
Specification
Part No
TESDU5V0
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
5.1V
Voltage - Clamping (Max) @ Ipp
15V
Current - Peak Pulse (10/1000µs)
5A
Power - Peak Pulse
75W
Power Line Protection
No
Applications
USB
Capacitance @ Frequency
15pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
0603 (1608 Metric)
Supplier Device Package
603
Unidirectional Channels
-
TESDU5V0 Related Parts
TESD24VS2BT RFG
TESD24VS2BT RFG
Taiwan Semiconductor
TVS DIODE 24VWM 70VC SOT23
TESD5V0L1UC RJG
TESD5V0L1UC RJG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC DFN1006L
TESD5V0V4UA
TESD5V0V4UA
Taiwan Semiconductor
2510P10 (DSON10), 5V, 95W, 0.8PF
TESD5V0V4UA RDG
TESD5V0V4UA RDG
Taiwan Semiconductor
TVS DIODE 5VWM 19VC 2510P10
TESD5V0V4UCU6 RFG
TESD5V0V4UCU6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 25VC SOT363
TESD5V0V4UCX6
TESD5V0V4UCX6
Taiwan Semiconductor
SOT-26, 5V, 75W, 0.6PF, ESD PROT
TESD5V0V4UCX6 RFG
TESD5V0V4UCX6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC SOT26
TESDA24VB30P2CX RFG
TESDA24VB30P2CX RFG
Taiwan Semiconductor
SOT-23, 24V, 210W, 30PF, ESD PRO
TESDC24V
TESDC24V
Taiwan Semiconductor
SOD-323, 24V, 320W, 50PF, ESD PR
TESDC5V0
TESDC5V0
Taiwan Semiconductor
SOD-323, 5V, 320W, 200PF, ESD PR
TESDE12V
TESDE12V
Taiwan Semiconductor
0503, 12V, 25W, 12PF, ESD PROTEC
TESDE24V
TESDE24V
Taiwan Semiconductor
0503, 24V, 47W, 10PF, ESD PROTEC
TESDU5V0 Compare Parts
  • TESDU5V0 vs TESDU24V RGG
  • TESDU5V0 vs TESDU12V RGG
  • TESDU5V0 vs TESDS5V0A
  • TESDU5V0 vs TESDL5V0B45P1M3 RWG
  • TESDU5V0 vs TESDL5V0B20P1M5 RKG
  • TESDU5V0 vs TESDL5V0B12P1Q0 M7G
  • TESDU5V0 vs TESDL5V0 RWG
  • TESDU5V0 vs TESDL5V0
  • TESDU5V0 vs TESDL3V3U1051M5 RKG
  • TESDU5V0 vs TESDL3V3B23P1Q0 M3G
  • TESDU5V0 vs TESDL24VB17P1Q1 RNG
  • TESDU5V0 vs TESDL24V RWG
  • TESDU5V0 vs TESDL24V
  • TESDU5V0 vs TESDL12V RWG
  • TESDU5V0 vs TESDL12V
  • TESDU5V0 vs TESDH5V0U04P2Q1 RNG
  • TESDU5V0 vs TESDH5V0B05P1Q1 M5G
  • TESDU5V0 vs TESDH5V0B03P1Q0 M3G
  • TESDU5V0 vs TESDH3V3B03P1Q0 M3G
  • TESDU5V0 vs TESDH3V3B02P4Q2 RIG
  • TESDU5V0 vs TESDE5V0
  • TESDU5V0 vs TESDE24V
  • TESDU5V0 vs TESDE12V
  • TESDU5V0 vs TESDC5V0
  • TESDU5V0 vs TESDC24V
  • TESDU5V0 vs TESDA24VB30P2CX RFG
  • TESDU5V0 vs TESD5V0V4UCX6 RFG
  • TESDU5V0 vs TESD5V0V4UCX6
  • TESDU5V0 vs TESD5V0V4UCU6 RFG
  • TESDU5V0 vs TESD5V0V4UA RDG
  • TESDU5V0 vs TESD5V0V4UA
  • TESDU5V0 vs TESD5V0L1UC RJG
  • TESDU5V0 vs TESD24VS2BT RFG
  • TESDU5V0 vs TESDU24V
  • TESDU5V0 vs TESDU12V
  • TESDU5V0 vs TESDF5V0AU
  • TESDU5V0 vs TESDF5V0A
  • TESDU5V0 vs TESDD5V0
  • TESDU5V0 vs TESD5V0V4UCU6
  • TESDU5V0 vs TESD5V0L1UC
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.