TESDU5V0
TESDU5V0
Active
Description:  0603, 5V, 75W, 15PF, ESD PROTECT
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDU5V0 Datasheet
History Price: $0.17281
In Stock: 47200
TESDU5V0 vs TESDL24V
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
24V (Max)
Voltage - Breakdown (Min)
5.1V
25V
Voltage - Clamping (Max) @ Ipp
15V
51V
Current - Peak Pulse (10/1000µs)
5A
5A
Power - Peak Pulse
75W
47W
Power Line Protection
No
No
Applications
USB
USB
Capacitance @ Frequency
15pF @ 1MHz
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric)
1005 (2512 Metric)
Supplier Device Package
603
1005
Unidirectional Channels
-
-