Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
15V
Voltage - Breakdown (Min)
6V
16.7V
Voltage - Clamping (Max) @ Ipp
8.7V
25.2V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
19.8A
Power - Peak Pulse
150W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Surface Mount
Through Hole
Qualification
SQ-MELF, A
B, Axial
Mounting Type
A-MELF
B, Axial
Supplier Device Package
-
-
Unidirectional Channels
-
-