TVS305SM
TVS305SM
Active
Description:  TVS DIODE 5VWM 8.7VC A-MELF
Manufacturer:  Microchip Technology
Datasheet:   TVS305SM Datasheet
History Price: $19.91
In Stock: 3600
TVS305SM Specification
Specification
Part No
TVS305SM
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
8.7V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
Power - Peak Pulse
150W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
SQ-MELF, A
Mounting Type
A-MELF
Package / Case
1
Supplier Device Package
-
Unidirectional Channels
-
TVS305SM Related Parts
TVS305
TVS305
Microchip Technology
TVS DIODE 5VWM 8.7VC AXIAL
TVS305E3
TVS305E3
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS305E3/TR
TVS305E3/TR
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS305SM/TR
TVS305SM/TR
Microchip Technology
TVS DIODE 5VWM 8.7VC A-MELF
TVS305SME3
TVS305SME3
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS310
TVS310
Microchip Technology
TVS DIODE 10VWM 16.8VC AXIAL
TVS310E3
TVS310E3
Microchip Technology
TVS DIODE 10VWM 16.8VC A AXIAL
TVS310E3/TR
TVS310E3/TR
Microchip Technology
TVS DIODE 10VWM 16.8VC A AXIAL
TVS310SM
TVS310SM
Microchip Technology
TVS DIODE 10VWM 16.8VC A-MELF
TVS312
TVS312
Microchip Technology
TVS DIODE 12VWM 21VC AXIAL
TVS312/TR
TVS312/TR
Microchip Technology
TVS DIODE 12VWM 21VC AXIAL
TVS312E3
TVS312E3
Microchip Technology
TVS DIODE 12VWM 21VC A SQ-MELF
TVS305SM Compare Parts
  • TVS305SM vs TVSL02V09C005
  • TVS305SM vs TVSL02V07C006
  • TVS305SM vs TVSL02V05C018
  • TVS305SM vs TVSL02V05C005
  • TVS305SM vs TVSL02V03C011
  • TVS305SM vs TVSA04V05C006
  • TVS305SM vs TVSA02V05C004
  • TVS305SM vs TVS8818MUTAG
  • TVS305SM vs TVS8814MUTAG
  • TVS305SM vs TVS8501V6MUT5G
  • TVS305SM vs TVS8501V5MUT5G
  • TVS305SM vs TVS5501V10MUT5G
  • TVS305SM vs TVS5501V10MUT5G
  • TVS305SM vs TVS528SM
  • TVS305SM vs TVS528E3
  • TVS305SM vs TVS528/TR
  • TVS305SM vs TVS528
  • TVS305SM vs TVS524SM
  • TVS305SM vs TVS524E3/TR
  • TVS305SM vs TVS524E3
  • TVS305SM vs TVS524
  • TVS305SM vs TVS518SM
  • TVS305SM vs TVS518
  • TVS305SM vs TVS515SM
  • TVS305SM vs TVS515E3
  • TVS305SM vs TVS515/TR
  • TVS305SM vs TVS515
  • TVS305SM vs TVS512SM
  • TVS305SM vs TVS512E3
  • TVS305SM vs TVS512/TR
  • TVS305SM vs TVS512
  • TVS305SM vs TVS510SM
  • TVS305SM vs TVS510/TR
  • TVS305SM vs TVS510
  • TVS305SM vs TVS505SME3/TR
  • TVS305SM vs TVS505SME3
  • TVS305SM vs TVS505SM/TR
  • TVS305SM vs TVS505SM
  • TVS305SM vs TVS505E3/TR
  • TVS305SM vs TVS505E3
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you