500DCAA-ACF
500DCAA-ACF
Obsolete
Description:  XTAL OSC PROG XO LVDS 3.3V 10PPM
Manufacturer:  Skyworks Solutions
Datasheet:   500DCAA-ACF Datasheet
History Price: Obsolete
In Stock: 36000
500DCAA-ACF vs 500SEAD-ACF
Series
Si500D
Si500S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Base Resonator
Silicon
Silicon
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
900 kHz ~ 200 MHz
900 kHz ~ 200 MHz
Function
Enable/Disable
Standby
Output
LVDS
CMOS
Voltage - Supply
3.3V
2.5V
Frequency Stability
?0ppm
?0ppm
Frequency Stability (Total)
?50ppm
?50ppm
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
16.5mA
22mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.157" L x 0.126" W (4.00mm x 3.20mm)
0.157" L x 0.126" W (4.00mm x 3.20mm)
Height - Seated (Max)
0.035" (0.90mm)
0.035" (0.90mm)