500SEAD-ACF
500SEAD-ACF
Obsolete
Description:  XTAL OSC PROG XO CMOS 2.5V 10PPM
Manufacturer:  Skyworks Solutions
Datasheet:   500SEAD-ACF Datasheet
History Price: Obsolete
In Stock: 33600
500SEAD-ACF Specification
Specification
Part No
500SEAD-ACF
Category
Programmable Oscillators
Manufacturer
Skyworks Solutions
Series
Si500S
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Silicon
Type
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
900 kHz ~ 200 MHz
Function
Standby
Output
CMOS
Voltage - Supply
2.5V
Frequency Stability
?0ppm
Frequency Stability (Total)
?50ppm
Operating Temperature
0℃ ~ 70℃
Spread Spectrum Bandwidth
-
Current - Supply (Max)
22mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.157" L x 0.126" W (4.00mm x 3.20mm)
Height - Seated (Max)
0.035" (0.90mm)
500SEAD-ACF PDF Datasheet
500SEAD-ACF Related Parts
500DAAA-ACF
500DAAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
500DC00000M000AC0R
500DC00000M000AC0R
Skyworks Solutions
OSC PROG LVDS 3.3V SMD
500DCAA-ACF
500DCAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 3.3V 10PPM
500DCAE-ACF
500DCAE-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 3.3V 10PPM
500DSAA-ACF
500DSAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 1.8V 10PPM
500SA00000M000AC0R
500SA00000M000AC0R
Skyworks Solutions
OSC PROG CMOS 3.3V SMD
500SAAA-ACF
500SAAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
500SAAD-ACF
500SAAD-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
500SAAF-ACF
500SAAF-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
500SABA-ACH
500SABA-ACH
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 20PPM
500SEAA-ACF
500SEAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 2.5V 10PPM
500SJAA-ACF
500SJAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 1.8V 10PPM
500SEAD-ACF Compare Parts
  • 500SEAD-ACF vs 500SEAA-ACF
  • 500SEAD-ACF vs 500SABA-ACH
  • 500SEAD-ACF vs 500SAAF-ACF
  • 500SEAD-ACF vs 500SAAD-ACF
  • 500SEAD-ACF vs 500SAAA-ACF
  • 500SEAD-ACF vs 500SA00000M000AC0R
  • 500SEAD-ACF vs 500DSAA-ACF
  • 500SEAD-ACF vs 500DCAE-ACF
  • 500SEAD-ACF vs 500DCAA-ACF
  • 500SEAD-ACF vs 500DC00000M000AC0R
  • 500SEAD-ACF vs 500DAAA-ACF
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…