Base Resonator
Silicon
Silicon
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
900 kHz ~ 200 MHz
900 kHz ~ 200 MHz
Function
Standby
Enable/Disable
Voltage - Supply
2.5V
3.3V
Frequency Stability
?0ppm
?0ppm
Frequency Stability (Total)
?50ppm
?50ppm
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
22mA
24mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.157" L x 0.126" W (4.00mm x 3.20mm)
0.157" L x 0.126" W (4.00mm x 3.20mm)
Height - Seated (Max)
0.035" (0.90mm)
0.035" (0.90mm)