☰
CPPHV7
CPPHV7
Obsolete
Description:  XTAL OSC PROG XO LVDS 3.3V 25PPM
Manufacturer:  Cardinal Components
Datasheet:   CPPHV7 Datasheet
History Price: Obsolete
In Stock: 32960
CPPHV7 vs CPPC7-LT0RT
Series
FIPO? CPPHV
FIPO? CPP
Packaging
Tube
Tube
Status
Obsolete
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
200 MHz ~ 700 MHz
1 MHz ~ 100 MHz
Function
Enable/Disable
Enable/Disable
Output
LVDS
CMOS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?5ppm
Frequency Stability (Total)
-
-
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
130mA
25mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.079" (2.00mm)
0.075" (1.90mm)