☰
CPPHV7
CPPHV7
Obsolete
Description:  XTAL OSC PROG XO LVDS 3.3V 25PPM
Manufacturer:  Cardinal Components
Datasheet:   CPPHV7 Datasheet
History Price: Obsolete
In Stock: 17920
CPPHV7 Specification
Specification
Part No
CPPHV7
Category
Programmable Oscillators
Manufacturer
Cardinal Components
Series
FIPO? CPPHV
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
200 MHz ~ 700 MHz
Function
Enable/Disable
Output
LVDS
Voltage - Supply
3.3V
Frequency Stability
?5ppm
Frequency Stability (Total)
-
Operating Temperature
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
Current - Supply (Max)
130mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
6-SMD, No Lead
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.079" (2.00mm)
CPPHV7 Related Parts
CPPC1-HT0RT
CPPC1-HT0RT
Cardinal Components
OSC PROG CMOS 5V 25PPM EN/DS
CPPC1-HT5PP
CPPC1-HT5PP
Cardinal Components
OSC PROG CMOS 5V 50PPM STBY
CPPC1-HT5RP
CPPC1-HT5RP
Cardinal Components
OSC PROG CMOS 5V 25PPM STBY
CPPC1-HT5RT
CPPC1-HT5RT
Cardinal Components
OSC PROG CMOS 5V 25PPM EN/DS
CPPC1-HT76P
CPPC1-HT76P
Cardinal Components
OSC PROG CMOS 5V 100PPM STBY
CPPC1-HT7PT
CPPC1-HT7PT
Cardinal Components
OSC PROG CMOS 5V 50PPM EN/DS
CPPC1-LT06T
CPPC1-LT06T
Cardinal Components
OSC PROG CMOS 3.3V 100PPM EN/DS
CPPC1-LT0PP
CPPC1-LT0PP
Cardinal Components
OSC PROG CMOS 3.3V 50PPM STBY
CPPC1-LT0PT
CPPC1-LT0PT
Cardinal Components
OSC PROG CMOS 3.3V 50PPM EN/DS
CPPC1-LT0RT
CPPC1-LT0RT
Cardinal Components
OSC PROG CMOS 3.3V 25PPM EN/DS
CPPC1-LT56T
CPPC1-LT56T
Cardinal Components
OSC PROG CMOS 3.3V 100PPM EN/DS
CPPC1-LT5PT
CPPC1-LT5PT
Cardinal Components
OSC PROG CMOS 3.3V 50PPM EN/DS
CPPHV7 Compare Parts
  • CPPHV7 vs CPPX8-A5BC
  • CPPHV7 vs CPPX1-A7BR
  • CPPHV7 vs CPPX1-A5BC-XX.XXXNP
  • CPPHV7 vs CPPT8-HT5RT
  • CPPHV7 vs CPPT7-LZ7PT
  • CPPHV7 vs CPPT7-LZ7PP
  • CPPHV7 vs CPPT7-LZ76T
  • CPPHV7 vs CPPT7-LZ76P
  • CPPHV7 vs CPPT7-LZ5RT
  • CPPHV7 vs CPPT7-LZ5RP
  • CPPHV7 vs CPPT7-LZ5PT
  • CPPHV7 vs CPPT7-LZ5PP
  • CPPHV7 vs CPPT7-LZ56T
  • CPPHV7 vs CPPT7-LZ56P
  • CPPHV7 vs CPPT7-LZ0RT
  • CPPHV7 vs CPPT7-LZ0RP
  • CPPHV7 vs CPPT7-LZ0PT
  • CPPHV7 vs CPPT7-LZ0PP
  • CPPHV7 vs CPPT7-LZ06T
  • CPPHV7 vs CPPT7-LZ06P
  • CPPHV7 vs CPPT7-LT7PT
  • CPPHV7 vs CPPT7-LT7PP
  • CPPHV7 vs CPPT7-LT76T
  • CPPHV7 vs CPPT7-LT76P
  • CPPHV7 vs CPPT7-LT5RT
  • CPPHV7 vs CPPT7-LT5RP
  • CPPHV7 vs CPPT7-LT5PT
  • CPPHV7 vs CPPT7-LT5PP
  • CPPHV7 vs CPPT7-LT56T
  • CPPHV7 vs CPPT7-LT56P
  • CPPHV7 vs CPPT7-LT0RT
  • CPPHV7 vs CPPT7-LT0RP
  • CPPHV7 vs CPPT7-LT0PT
  • CPPHV7 vs CPPT7-LT0PP
  • CPPHV7 vs CPPT7-LT06T
  • CPPHV7 vs CPPT7-LT06P
  • CPPHV7 vs CPPT7-HZ7PT
  • CPPHV7 vs CPPT7-HZ7PP
  • CPPHV7 vs CPPT7-HZ76T
  • CPPHV7 vs CPPT7-HZ76P
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!