ECXV-P37C2N-880.000
ECXV-P37C2N-880.000
Active
Description:  XTAL OSC VCXO 880MHZ SMD
Manufacturer:  ECS Inc
History Price: $6.464
In Stock: 4380
ECXV-P37C2N-880.000 vs ECXV-P37C2N-96.000
Manufacturer
Series
ECXV-P ECSpressCON?
ECXV-P ECSpressCON?
Packaging
Strip
Strip
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
VCXO
VCXO
Frequency
880 MHz
96 MHz
Function
Enable/Disable
Enable/Disable
Output
LVPECL
LVPECL
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?5ppm
Absolute Pull Range (APR)
?0ppm
?0ppm
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
68mA
50mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
6-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.067" (1.70mm)
0.067" (1.70mm)