Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ ECS Inc ECXV-P37C2N-880.000
ECXV-P37C2N-880.000
Active
Oscillators
Description:
XTAL OSC VCXO 880MHZ SMD
Manufacturer:
ECS Inc
Datasheet:
ECXV-P37C2N-880.000 Datasheet
History Price: $6.464
In Stock: 4380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECXV-P37C2N-880.000 Specification
Specification
Part No
ECXV-P37C2N-880.000
Category
Oscillators
Manufacturer
ECS Inc
Series
ECXV-P ECSpressCON?
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
VCXO
Frequency
880 MHz
Function
Enable/Disable
Output
LVPECL
Voltage - Supply
3.3V
Frequency Stability
?5ppm
Absolute Pull Range (APR)
?0ppm
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
-
Ratings
68mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
6-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.067" (1.70mm)
ECXV-P37C2N-880.000 PDF Datasheet
ECXV-P37C2N-880.000 Datasheet
Click and Download: ECXV-P37C2N-880.000 Datasheet
ECXV-P37C2N-880.000 Related Parts
ECX2-LMV-2CN-100.000-TR
ECS Inc
OSC XO 100.000MHZ LVDS SMD
ECX2-LMV-2CN-125.000-TR
ECS Inc
OSC XO 125.000MHZ LVDS SMD
ECX2-LMV-2CN-156.250-TR
ECS Inc
OSC XO 156.250MHZ LVDS SMD
ECX2-LMV-3CN-100.000-TR
ECS Inc
XTAL OSC XO 100.0000MHZ LVDS SMD
ECX2-LMV-3CN-125.000-TR
ECS Inc
XTAL OSC XO 125.0000MHZ LVDS SMD
ECX2-LMV-3CN-156.250-TR
ECS Inc
OSC XO 156.250MHZ LVDS SMD
ECX2-LMV-5CN-100.000-TR
ECS Inc
OSC XO 100.000MHZ LVDS SMD
ECX2-LMV-5CN-125.000-TR
ECS Inc
OSC XO 125.000MHZ LVDS SMD
ECX2-LMV-7CN-100.000-TR
ECS Inc
XTAL OSC XO 100.0000MHZ LVDS SMD
ECX2-LMV-7CN-125.000-TR
ECS Inc
XTAL OSC XO 125.0000MHZ LVDS SMD
ECX2-LMV-7CN-156.250-TR
ECS Inc
XTAL OSC XO 156.2500MHZ LVDS SMD
ECX2-LMV-7CN-200.000-TR
ECS Inc
XTAL OSC XO 200.0000MHZ LVDS SMD
ECXV-P37C2N-880.000 Compare Parts
ECXV-P37C2N-880.000 vs ECXV-P37C3N-155.520
ECXV-P37C2N-880.000 vs ECXV-P37C2N-96.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-807.703
ECXV-P37C2N-880.000 vs ECXV-P37C2N-806.400
ECXV-P37C2N-880.000 vs ECXV-P37C2N-804.310
ECXV-P37C2N-880.000 vs ECXV-P37C2N-775.0692
ECXV-P37C2N-880.000 vs ECXV-P37C2N-771.8127
ECXV-P37C2N-880.000 vs ECXV-P37C2N-76.800
ECXV-P37C2N-880.000 vs ECXV-P37C2N-742.4348
ECXV-P37C2N-880.000 vs ECXV-P37C2N-742.4347
ECXV-P37C2N-880.000 vs ECXV-P37C2N-739.3153
ECXV-P37C2N-880.000 vs ECXV-P37C2N-737.280
ECXV-P37C2N-880.000 vs ECXV-P37C2N-716.800
ECXV-P37C2N-880.000 vs ECXV-P37C2N-712.520
ECXV-P37C2N-880.000 vs ECXV-P37C2N-709.526
ECXV-P37C2N-880.000 vs ECXV-P37C2N-699.3266
ECXV-P37C2N-880.000 vs ECXV-P37C2N-693.483
ECXV-P37C2N-880.000 vs ECXV-P37C2N-669.3265
ECXV-P37C2N-880.000 vs ECXV-P37C2N-669.3125
ECXV-P37C2N-880.000 vs ECXV-P37C2N-644.5313
ECXV-P37C2N-880.000 vs ECXV-P37C2N-644.53125
ECXV-P37C2N-880.000 vs ECXV-P37C2N-644.5312
ECXV-P37C2N-880.000 vs ECXV-P37C2N-64.152
ECXV-P37C2N-880.000 vs ECXV-P37C2N-622.080
ECXV-P37C2N-880.000 vs ECXV-P37C2N-622.08
ECXV-P37C2N-880.000 vs ECXV-P37C2N-62.208
ECXV-P37C2N-880.000 vs ECXV-P37C2N-56.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-500.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-491.520
ECXV-P37C2N-880.000 vs ECXV-P37C2N-448.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-433.333333
ECXV-P37C2N-880.000 vs ECXV-P37C2N-400.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-32.768
ECXV-P37C2N-880.000 vs ECXV-P37C2N-311.040
ECXV-P37C2N-880.000 vs ECXV-P37C2N-250.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-25.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-240.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-24.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-224.000
ECXV-P37C2N-880.000 vs ECXV-P37C2N-200.000
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad