FXO-HC530-95
FXO-HC530-95
Active
Description:  XTAL OSC XO 95.0000MHZ HCMOS SMD
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 420
FXO-HC530-95 vs FXO-HC735RGB-156.25
Series
XPRESSO? FXO-HC53
XPRESSO? FXO-HC73
Packaging
Strip
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
95 MHz
156.25 MHz
Function
Enable/Disable
Enable/Disable
Output
HCMOS
HCMOS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?00ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Current - Supply (Max)
47mA
55mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.203" L x 0.132" W (5.15mm x 3.35mm)
0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max)
0.055" (1.40mm)
0.055" (1.40mm)
Spread Spectrum Bandwidth
-
-