FXO-HC530-95
FXO-HC530-95
Active
Description:  XTAL OSC XO 95.0000MHZ HCMOS SMD
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 420
FXO-HC530-95 Specification
Specification
Part No
FXO-HC530-95
Category
Oscillators
Manufacturer
Renesas Electronics
Series
XPRESSO? FXO-HC53
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
95 MHz
Function
Enable/Disable
Output
HCMOS
Voltage - Supply
3.3V
Frequency Stability
?00ppm
Absolute Pull Range (APR)
-
Operating Temperature
-20℃ ~ 70℃
Current - Supply (Max)
47mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max)
0.055" (1.40mm)
Spread Spectrum Bandwidth
-
FXO-HC530-95 Related Parts
FXO-HC735-42.954
FXO-HC735-42.954
Renesas Electronics
XTAL OSC XO 42.9540MHZ HCMOS SMD
FXO-HC735RGB-125
FXO-HC735RGB-125
Renesas Electronics
XTAL OSC XO 125.0000MHZ HCMOS
FXO-HC735RGB-156.25
FXO-HC735RGB-156.25
Renesas Electronics
XTAL OSC XO 156.2500MHZ HCMOS
FXO-HC736R-171.36
FXO-HC736R-171.36
Renesas Electronics
XTAL OSC XO 171.3600MHZ HCMOS
FXO-LC725-266
FXO-LC725-266
Renesas Electronics
XTAL OSC XO 266.0000MHZ LVDS SMD
FXO-LC735R-128.00
FXO-LC735R-128.00
Renesas Electronics
XTAL OSC XO 128.0000MHZ LVDS SMD
FXO-LC735RFC-212.5
FXO-LC735RFC-212.5
Renesas Electronics
XTAL OSC XO 212.5000MHZ LVDS SMD
FXO-LC735RGB-156.25
FXO-LC735RGB-156.25
Renesas Electronics
XTAL OSC XO 156.2500MHZ LVDS SMD
FXO-LC735RGB-312.5
FXO-LC735RGB-312.5
Renesas Electronics
XTAL OSC XO 312.5000MHZ LVDS SMD
FXO-PC735RFC-106.25
FXO-PC735RFC-106.25
Renesas Electronics
XTAL OSC XO 106.2500MHZ LVPECL
FXO-PC735RFC-159.375
FXO-PC735RFC-159.375
Renesas Electronics
XTAL OSC XO 159.3750MHZ LVPECL
FXO-PC735RFC-212.5
FXO-PC735RFC-212.5
Renesas Electronics
XTAL OSC XO 212.5000MHZ LVPECL
FXO-HC530-95 Compare Parts
  • FXO-HC530-95 vs FXO-PC735RFC-212.5
  • FXO-HC530-95 vs FXO-PC735RFC-159.375
  • FXO-HC530-95 vs FXO-PC735RFC-106.25
  • FXO-HC530-95 vs FXO-LC735RGB-312.5
  • FXO-HC530-95 vs FXO-LC735RGB-156.25
  • FXO-HC530-95 vs FXO-LC735RFC-212.5
  • FXO-HC530-95 vs FXO-LC735R-128.00
  • FXO-HC530-95 vs FXO-LC725-266
  • FXO-HC530-95 vs FXO-HC736R-171.36
  • FXO-HC530-95 vs FXO-HC735RGB-156.25
  • FXO-HC530-95 vs FXO-HC735RGB-125
  • FXO-HC530-95 vs FXO-HC735-42.954
  • FXO-HC530-95 vs FXO-PC535R-156.25M
  • FXO-HC530-95 vs FXO-PC535R-150M
  • FXO-HC530-95 vs FXO-LC535R-156.25M
  • FXO-HC530-95 vs FXO-LC535R-150M
  • FXO-HC530-95 vs FXO-LC535R-125M
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller