Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Renesas Electronics FXO-HC530-95
FXO-HC530-95
Active
Oscillators
Description:
XTAL OSC XO 95.0000MHZ HCMOS SMD
Manufacturer:
Renesas Electronics
Datasheet:
FXO-HC530-95 Datasheet
History Price: Active
In Stock: 420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXO-HC530-95 vs FXO-LC735R-128.00
Part No
FXO-HC530-95
FXO-LC735R-128.00
Category
Oscillators
Oscillators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
XPRESSO? FXO-HC53
FXO-LC73
Packaging
Strip
Tape & Reel (TR)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
95 MHz
128 MHz
Function
Enable/Disable
Enable/Disable
Output
HCMOS
LVDS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?00ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Current - Supply (Max)
47mA
100mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
6-SMD, No Lead
Size / Dimension
0.203" L x 0.132" W (5.15mm x 3.35mm)
0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max)
0.055" (1.40mm)
0.055" (1.40mm)
Spread Spectrum Bandwidth
-
-